EN
  • EN
  • DE

LTF3020T-1R2N-D

Part No LTF3020T-1R2N-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1.2UH 1.91A 53MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 1.2 µH
Tolerance ±30%
Current Rating (Amps) 1.91 A
Current - Saturation (Isat) 1.52A
Shielding Shielded
DC Resistance (DCR) 53mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 150°C
Inductance Frequency - Test 1 MHz
Mounting Type Surface Mount
Case / Package Nonstandard
Size / Dimension 0.177" L x 0.118" W (4.50mm x 3.00mm)
Height - Seated (Max) 0.079\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1532526-LTF3020T-1R2N-D
Ultra Librarian 3D Model Ultra Librarian LTF3020T-1R2N-D CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess