EN
  • EN
  • DE

S-25A160B0A-K8T2U3

Part No S-25A160B0A-K8T2U3
Manufacturer ABLIC U.S.A. Inc.
Catalog EEPROM
Description EEPROM Serial-SPI 16K-bit 2K x 8 3.3V/5V Automotive 8-Pin TMSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089827-S-25A160B0A-K8T2U3
Categories EEPROM
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-25A160B0A-K8T2U3 CAD Model

Description

The S-25A160B0A-K8T2U3 is a voltage detector IC manufactured by ABLIC U.S.A. Inc. Voltage detectors are crucial components in electronic circuits for monitoring voltage levels and triggering specific actions when the voltage deviates from a predetermined threshold. This particular model offers a combination of precision, low current consumption, and compact size, making it suitable for a wide range of applications.

Applications

  • Microcontroller Reset Circuits: Ensuring a safe and reliable reset of microcontrollers during power-up or brownout conditions.
  • Power Management Systems: Monitoring battery voltage in portable devices to prevent deep discharge and extend battery life.
  • Overvoltage and Undervoltage Protection: Protecting sensitive electronic components from damage due to voltage fluctuations.
  • Industrial Control Systems: Monitoring power supply voltages in industrial equipment to ensure proper operation and prevent failures.
  • Automotive Electronics: Monitoring battery voltage and other critical voltage levels in automotive systems.

Features

  • High-Precision Detection Voltage: Accurate monitoring of voltage levels, ensuring reliable triggering of protection or reset functions.
  • Low Current Consumption: Minimizing power drain on the system, especially important in battery-powered applications.
  • Small Package Size: Enabling compact circuit designs and integration into space-constrained applications.
  • Built-in Hysteresis: Preventing oscillations and ensuring stable operation around the detection threshold.
  • Wide Operating Temperature Range: Reliable performance in a variety of environmental conditions.

Benefits

  • Enhanced System Reliability: Preventing malfunctions and failures caused by voltage fluctuations.
  • Extended Battery Life: Minimizing power consumption in battery-powered devices.
  • Reduced System Cost: Providing a cost-effective solution for voltage monitoring and protection.
  • Simplified Circuit Design: Easy integration into existing circuits with minimal external components.
  • Improved System Safety: Protecting sensitive components from damage due to overvoltage or undervoltage conditions.

Additional Details

The S-25A160B0A-K8T2U3 typically features a fixed detection voltage. Consult the manufacturer's datasheet for the exact detection voltage, hysteresis voltage, and other electrical characteristics. It is crucial to select a voltage detector with a detection voltage appropriate for the specific application. The output configuration (e.g., N-channel open drain, CMOS output) also varies depending on the specific model. The operating temperature range is typically specified in the datasheet and should be considered when selecting the device for a particular environment. The device's package is usually a small surface-mount package (SMD) for easy integration onto PCBs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4326 $58.4010
330+ $0.3550 $117.1500
505+ $0.3439 $173.6695
695+ $0.3328 $231.2960
900+ $0.3217 $289.5300
1,205+ $0.2884 $347.5220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess