EN
  • EN
  • DE

S-1135D12-M5T1S

Part No S-1135D12-M5T1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089582-S-1135D12-M5T1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1135D12-M5T1S CAD Model

Description

The S-1135D12-M5T1S is a positive voltage regulator IC developed by ABLIC U.S.A. Inc. This regulator is designed to provide a stable 1.2V output voltage from a higher input voltage, making it suitable for a variety of applications requiring a regulated power supply. It's characterized by its low current consumption and small package size, contributing to energy efficiency and miniaturization of electronic devices.

Applications

  • Power management in portable electronic devices: Smartphones, tablets, and other battery-powered devices.
  • Voltage regulation for microcontrollers and microprocessors: Ensuring stable operation of digital circuits.
  • Post-regulation for DC-DC converters: Improving the output voltage accuracy and stability of switching regulators.
  • Power supply for sensors and other analog circuits: Providing a clean and stable voltage source to minimize noise and interference.
  • Battery-powered equipment: Ideal for extending battery life in applications requiring low quiescent current.

Features

  • Output Voltage: Fixed 1.2V output.
  • Input Voltage Range: Wide input voltage range allows for flexibility in power source selection.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Small Package: Available in a compact package for space-constrained applications.
  • High Ripple Rejection: Provides a clean and stable output voltage by attenuating input voltage ripple.
  • Thermal Shutdown Protection: Protects the regulator from damage due to overheating.

Benefits

  • Stable Power Supply: Provides a consistent 1.2V output voltage, ensuring reliable operation of connected devices.
  • Energy Efficiency: Low quiescent current minimizes power consumption, extending battery life in portable applications.
  • Compact Design: Small package size allows for integration into space-constrained designs.
  • Protection Features: Overcurrent and thermal shutdown protection enhance reliability and prevent damage.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Improved Performance: High ripple rejection ensures a clean and stable output voltage, improving the performance of sensitive analog circuits.

Additional Details

The S-1135D12-M5T1S is available in a thin, small package which makes it ideal for mobile and wearable applications. The regulator's low dropout voltage allows it to maintain regulation even when the input voltage is close to the output voltage, maximizing battery life. The device also incorporates short-circuit protection to prevent damage in the event of an output short. Specific specifications include a typical quiescent current in the microamp range, and an operating temperature range suitable for various environments. It is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8143 $61.0725
175+ $0.6676 $116.8300
270+ $0.6468 $174.6360
370+ $0.6260 $231.6200
480+ $0.6052 $290.4960
640+ $0.5429 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess