EN
  • EN
  • DE

S-1135B31-M5T1S

Part No S-1135B31-M5T1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089578-S-1135B31-M5T1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1135B31-M5T1S CAD Model

Description

The ABLIC U.S.A. Inc. S-1135B31-M5T1S is a high-precision voltage regulator with extremely low current consumption. This regulator is specifically engineered for applications where maintaining a stable voltage supply while minimizing power drain is paramount, making it an excellent choice for portable and battery-operated devices.

Applications

  • Low-Power Microcontrollers: Provides a stable voltage source for microcontrollers in energy-sensitive applications.
  • Wireless Sensor Networks: Powers sensor nodes in wireless networks, extending their operational lifespan.
  • Medical Wearables: Regulates voltage in wearable medical devices, ensuring accurate data acquisition.
  • Bluetooth Low Energy (BLE) Devices: Used in BLE beacons and trackers for efficient power management.
  • Smart Cards: Provides a stable power supply for smart card ICs.

Features

  • High Output Voltage Accuracy: Delivers a consistent and reliable output voltage.
  • Ultra-Low Quiescent Current: Minimizes power loss during operation.
  • Low Dropout Voltage: Maintains regulation even with a small voltage difference between input and output.
  • Overcurrent Protection (OCP): Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown Protection (TSD): Prevents overheating by shutting down the regulator at high temperatures.
  • Small SOT-23-5 Package: Facilitates compact designs in space-constrained applications.

Benefits

  • Extended Battery Life: Ultra-low quiescent current significantly extends the operational life of battery-powered devices.
  • Stable System Performance: High output voltage accuracy ensures consistent and reliable operation of connected components.
  • Increased Energy Efficiency: Low dropout voltage maximizes overall energy efficiency.
  • Robust Circuit Protection: Overcurrent and thermal shutdown features enhance the reliability and longevity of the system.
  • Compact Footprint: Small package allows for high-density circuit designs.

Additional Details

The S-1135B31-M5T1S features a fixed output voltage of 3.1V with high precision. The quiescent current is extremely low, typically in the microampere range. The input voltage ranges from 2.0V to 5.5V. It is housed in a small SOT-23-5 package. The operating temperature range is -40°C to +85°C. This device is frequently employed in applications requiring long-term operation, minimal maintenance, and a small form factor, such as remote sensors, asset trackers, and low-power communication devices.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess