EN
  • EN
  • DE

TC74HC7240AP

Part No TC74HC7240AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description OCTAL BUS BUFFER (WITH SCHMITT TRIGGER INPUTS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357706-TC74HC7240AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC7240AP CAD Model

Description

The TC74HC7240AP is an octal buffer/line driver with 3-state outputs belonging to the TC74HC series of high-speed CMOS logic devices manufactured by Toshiba Semiconductor and Storage. This device features non-inverting outputs and is designed to improve both the performance and density of high-speed memory systems. The 3-state outputs allow for multiple devices to share a common bus, making it suitable for bus-oriented applications.

Applications

  • Memory address drivers: Used to drive the address lines of memory systems, providing sufficient current for reliable operation.
  • Data bus buffering: Employed to isolate and buffer data lines on a data bus, preventing signal degradation.
  • I/O port expansion: Provides additional I/O ports for microcontrollers or microprocessors.
  • Logic level translation: Used to convert logic levels between different systems.
  • Backplane drivers: Implemented in backplane systems to drive signals across the backplane.

Features

  • High-speed operation: Offers fast propagation delay times due to the CMOS technology.
  • Wide operating voltage range: Functions reliably with supply voltages from 2V to 6V.
  • Low power consumption: Minimizes power requirements, making it suitable for battery-powered applications.
  • Octal buffer: Contains eight independent buffers/line drivers.
  • 3-state outputs: Allows outputs to be in a high, low, or high-impedance state.
  • Non-inverting outputs: Outputs are the same logic level as the inputs.
  • Output Enable (OE): Offers a control input to enable or disable the outputs.
  • Package: Available in DIP package.

Benefits

  • Increased system performance: High-speed operation minimizes delays in data transfer.
  • Improved signal integrity: Buffers isolate and strengthen signals, reducing noise and distortion.
  • Enhanced system flexibility: 3-state outputs allow multiple devices to share a common bus.
  • Reduced power consumption: Low power requirements extend battery life in portable devices.
  • Easy integration: Standard logic levels and packaging facilitate integration into existing systems.

Additional Details

The TC74HC7240AP utilizes CMOS technology, ensuring low static power dissipation. The output is designed to drive moderate capacitive loads. The operating temperature range is typically -40°C to +85°C. Detailed electrical characteristics, including input and output voltage levels, current consumption, and switching speeds, are available in the product datasheet. The pinout is standard for octal buffers, allowing for easy replacement in existing designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5641 $58.9743
55+ $2.1044 $115.7420
85+ $2.0386 $173.2810
118+ $1.9727 $232.7786
152+ $1.9069 $289.8488
203+ $1.7094 $347.0082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess