EN
  • EN
  • DE

S-1135A28-M5T1S

Part No S-1135A28-M5T1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089575-S-1135A28-M5T1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1135A28-M5T1S CAD Model

Description

The ABLIC U.S.A. Inc. S-1135A28-M5T1S is a high-accuracy voltage regulator with an ultra-low current consumption. It is designed for applications requiring a stable and precise voltage supply with minimal power loss, such as in portable and battery-powered devices.

Applications

  • Wearable Devices: Powers various components in smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Regulates voltage in IoT sensor nodes and other low-power connected devices.
  • Mobile Phones: Provides stable voltage for critical components in mobile phones.
  • Wireless Communication Devices: Powers RF transceivers and other wireless communication modules.
  • Portable Medical Devices: Regulates voltage in medical devices such as blood glucose meters and heart rate monitors.

Features

  • High Output Voltage Accuracy: Ensures a stable and precise output voltage.
  • Ultra-Low Current Consumption: Minimizes power loss and extends battery life.
  • Low Dropout Voltage: Enables operation with a small difference between input and output voltage, improving efficiency.
  • Overcurrent Protection: Protects the regulator and connected devices from overcurrent damage.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: Ultra-low current consumption significantly extends battery life.
  • Reliable Operation: High output voltage accuracy ensures reliable operation of connected devices.
  • Improved Efficiency: Low dropout voltage maximizes efficiency and reduces power loss.
  • Robust Protection: Overcurrent and thermal shutdown protection ensure robust performance and prevent damage.
  • Compact Design: Small package enables compact and efficient circuit designs.

Additional Details

The S-1135A28-M5T1S features a fixed output voltage of 2.8V with high accuracy. It offers a low quiescent current. The input voltage range is typically from 2.0V to 5.5V. This regulator is available in a small SOT-23-5 package. The operating temperature range typically spans from -40°C to +85°C. This part is frequently chosen for battery-powered systems, portable instrumentation, and other applications needing a stable, efficient, and space-saving voltage regulator.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8766 $61.3620
165+ $0.7196 $118.7340
250+ $0.6965 $174.1250
345+ $0.6745 $232.7025
445+ $0.6514 $289.8730
595+ $0.5844 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess