EN
  • EN
  • DE

S-8239BAA-M6T1U

Part No S-8239BAA-M6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT MONITOR LI-ION SOT23-6 / Battery Battery Monitor IC Lithium Ion/Polymer SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Fault Protection Over Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number S-8239
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254034-S-8239BAA-M6T1U
Ultra Librarian 3D Model Ultra Librarian S-8239BAA-M6T1U CAD Model

Description

The S-8239BAA-M6T1U is a battery protection IC manufactured by ABLIC U.S.A. Inc. It is designed for multi-cell lithium-ion battery packs, offering protection against overcharge, overdischarge, and overcurrent conditions. This IC is commonly used in devices requiring higher voltage and capacity battery solutions.

Applications:

  • Power Banks
  • Uninterruptible Power Supplies (UPS)
  • Robotics
  • Medical Devices
  • Industrial Equipment

Features:

  • Overcharge Protection: Monitors and prevents individual cells from exceeding their maximum voltage.
  • Overdischarge Protection: Prevents cells from being discharged below their minimum voltage.
  • Overcurrent Protection: Safeguards against excessive current flow, preventing overheating.
  • Short Circuit Protection: Quickly interrupts current flow in the event of a short circuit.
  • High-Precision Voltage Detection: Provides accurate monitoring for reliable protection.
  • Low Current Consumption: Minimizes battery drain from the protection circuit.

Benefits:

  • Improved Battery Pack Safety: Protects against potential hazards like fire or explosion.
  • Extended Battery Pack Life: Prevents damage from overcharging and overdischarging.
  • Enhanced Device Reliability: Ensures consistent power delivery and prevents battery-related failures.
  • Simplified System Design: Integrates comprehensive protection features.
  • Reduced Component Count: Lowers overall system cost.

Additional Details:

The S-8239BAA-M6T1U is designed to work with multiple lithium-ion cells connected in series. It monitors the voltage of each cell and takes appropriate action to prevent overcharge or overdischarge. It also includes overcurrent and short circuit protection to prevent damage from excessive current flow. The precise voltage and current thresholds for protection are specified in the product datasheet.

This IC is a vital component for ensuring the safety and longevity of multi-cell lithium-ion battery packs, making it a suitable choice for a wide range of applications requiring reliable power.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess