EN
  • EN
  • DE

LQH3C1R0M04M00

Part No LQH3C1R0M04M00
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828267-LQH3C1R0M04M00
Ultra Librarian 3D Model Ultra Librarian LQH3C1R0M04M00 CAD Model

Description

The LQH3C1R0M04M00 is a power inductor manufactured by Murata Electronics. This inductor is well-suited for use in a variety of power supply and filtering applications. Its robust construction and excellent electrical characteristics make it a good choice for circuits requiring high reliability and efficiency.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting converters to efficiently manage voltage levels in power supplies.
  • Power Supplies for Portable Electronics: Well-suited for use in smartphones, tablets, laptops, and other battery-powered devices, ensuring efficient power delivery.
  • Noise Filtering: Employed in circuits to suppress unwanted noise and electromagnetic interference (EMI), improving signal integrity.
  • Voltage Regulators: Integrated into voltage regulator modules for providing stable and clean power delivery to sensitive components.
  • Power Amplifiers: Used in power amplifier circuits for impedance matching and filtering.

Features:

  • Small Size: Compact dimensions allow for high-density mounting on printed circuit boards, saving valuable board space.
  • Shielded Construction: The shielded design minimizes electromagnetic interference (EMI), ensuring reliable performance in sensitive environments.
  • High Current Capability: Designed to handle substantial current levels without saturation, ensuring stable operation under load.
  • Excellent Inductance Stability: Provides consistent inductance values over a wide range of operating temperatures, ensuring reliable performance.
  • RoHS Compliant: Meets environmental regulations restricting hazardous substances, making it environmentally friendly.

Benefits:

  • Improved Power Efficiency: Minimizes power losses in DC-DC converters, leading to longer battery life in portable devices and reduced energy consumption.
  • Reduced EMI: Prevents interference with sensitive circuits, thereby enhancing overall system reliability and performance.
  • Compact Design: Enables the creation of smaller and lighter electronic devices, catering to the demand for miniaturization.
  • Stable Performance: Delivers consistent inductance values under various operating conditions, ensuring reliable operation in diverse environments.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact and supporting sustainable practices.

Additional Details:

The LQH3C1R0M04M00 features an inductance value of 1.0 μH (microhenries) with a tolerance of ±20%. It exhibits a high self-resonant frequency (SRF), making it suitable for high-frequency applications. It is designed for surface mount technology (SMT) and is typically supplied on tape and reel for automated assembly. The operating temperature range is generally from -40°C to +85°C. The DC resistance (DCR) is kept low to minimize power dissipation due to resistive losses. The specific materials used in its construction contribute to its high performance and reliability. It's often paired with other components like capacitors and integrated circuits to form complete power management solutions.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3476 $59.0920
410+ $0.2852 $116.9320
630+ $0.2763 $174.0690
865+ $0.2674 $231.3010
1,120+ $0.2585 $289.5200
1,500+ $0.2317 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,568 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess