EN
  • EN
  • DE

ATS020A0X3-SRZ

Part No ATS020A0X3-SRZ
Manufacturer ABB Embedded Power
Catalog HOT - SALES and EOL Components
Description DC DC CONVERTER / Module DC-DC 12VIN 1-OUT 0.8V to 3.63V 20A 10-Pin SMT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer ABB Embedded Power
Part Status Last Time Buy
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 14V
Voltage - Output 1 0.8 ~ 3.63V
Current - Output (Maximum) 20A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 92.1%
Mounting Style SMD
Manufacturer Package 9-SMD Module
Parts Dimension 1.30" L x 0.53" W x 0.39" H (33.0mm x 13.5mm x 10.0mm)
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 226843-ATS020A0X3-SRZ
Popularity Low
Supply and Demand Status Limited
Family Name ATS020A0X3
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATS020A0X3-SRZ CAD Model

Description

ATS020A0X3-SRZ Description

The ATS020A0X3-SRZ is a highly efficient power module tailored for diverse energy conversion applications. Its advanced design ensures seamless integration into power systems, providing reliable performance and stability.

  • Renewable energy systems
  • Telecommunications
  • Data centers
  • Electric vehicle charging stations

Features and Benefits

  • High conversion efficiency reducing energy loss
  • Wide input voltage range for various applications
  • Compact form factor for space-saving installations
  • Robust design ensuring long-term reliability

Designed with a focus on performance and efficiency, the ATS020A0X3-SRZ is an excellent choice for modern power management solutions.

You May Also Be Interested in

STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9114 $65.4684
13+ $8.9530 $116.3890
20+ $8.6733 $173.4660
28+ $8.3934 $235.0152
36+ $8.1136 $292.0896
48+ $7.2743 $349.1664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess