EN
  • EN
  • DE

1SAZ421201R1006

Part No 1SAZ421201R1006
Manufacturer ABB Embedded Power
Catalog Custom Parts (0 - A)
Description ABB Components Thermische beveiliging TA 200 DU 200 - 1SAZ421201R1006
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1119861-1SAZ421201R1006
Categories Custom Parts
Manufacturer ABB Embedded Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SAZ421201R1006 CAD Model

Description

The 1SAZ421201R1006 is an auxiliary contact block manufactured by ABB Embedded Power. This contact block is designed to be used with circuit breakers and other switching devices to provide additional control and monitoring functions. It provides a means to remotely indicate the status of the main device, such as whether it is open or closed, or to trigger other control circuits based on the state of the main device.

Applications

  • Circuit Breakers: Provides remote indication of circuit breaker status, such as tripped, open, or closed.
  • Contactors: Monitors the state of contactors in motor control circuits and other switching applications.
  • Switchgear: Used in switchgear assemblies to provide additional control and monitoring capabilities.
  • Motor Starters: Integrates into motor starter circuits to indicate motor status and enable remote control functions.
  • Industrial Automation Systems: Provides feedback signals to PLCs and other control systems for automation and monitoring purposes.

Features

  • Auxiliary Contacts: Provides additional normally open (NO) and normally closed (NC) contacts for control and monitoring functions.
  • Compact Design: Offers a compact design for easy integration into existing equipment.
  • Reliable Performance: Designed for reliable performance in industrial environments.
  • Easy Installation: Simple to install and connect to compatible devices.
  • Durable Construction: Constructed from high-quality materials for long-lasting performance.

Benefits

  • Remote Monitoring: Enables remote monitoring of device status, improving system visibility.
  • Enhanced Control: Provides additional control capabilities, allowing for more sophisticated automation strategies.
  • Increased System Reliability: Helps to improve system reliability by providing timely feedback on device status.
  • Simplified Maintenance: Simplifies maintenance procedures by providing remote indication of device problems.
  • Cost Savings: Reduces downtime and maintenance costs by providing early warning of potential problems.

Additional Details

The 1SAZ421201R1006 auxiliary contact block typically features screw terminals for easy wiring. It is designed to be mounted directly onto compatible circuit breakers or contactors. The contact ratings are typically specified for both AC and DC voltages and currents. The operating temperature range is usually between -25°C and +70°C. The device is designed to meet relevant industry standards for safety and performance. Proper wiring techniques and torque settings should be followed to ensure reliable connections. Regular inspection and testing are recommended to verify proper operation of the auxiliary contacts. It's essential to consult the manufacturer's datasheet for detailed specifications and installation instructions.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Conexant Systems
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Texas Instruments
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Contact for details
Need more? Email Us
Febest Auto Parts
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess