EN
  • EN
  • DE

1SAJ240100R1020

Part No 1SAJ240100R1020
Manufacturer ABB Embedded Power
Catalog Custom Parts (0 - A)
Description 1SAJ240100R1020 - Abb 1SAJ240100R1020, PDP22-FBP.200, Fieldbusplug, Dp-
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1132789-1SAJ240100R1020
Categories Custom Parts
Manufacturer ABB Embedded Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SAJ240100R1020 CAD Model

Description

The 1SAJ240100R1020 is a surge protection device manufactured by ABB Embedded Power. This device is designed to protect sensitive electronic equipment from transient voltage surges caused by lightning, switching operations, or electrostatic discharge. It is commonly used in power distribution systems, telecommunications equipment, and industrial control systems to enhance system reliability and prevent costly damage.

Applications

  • Power Distribution Systems: Protects electrical panels, circuit breakers, and downstream devices from surges.
  • Telecommunications Equipment: Safeguards communication lines, base stations, and network devices from lightning strikes.
  • Industrial Control Systems: Prevents damage to programmable logic controllers (PLCs), sensors, and actuators in industrial environments.
  • Renewable Energy Systems: Protects solar inverters, wind turbine controllers, and energy storage systems from voltage transients.
  • Transportation Infrastructure: Used in traffic control systems, railway signaling, and airport lighting to ensure reliable operation.

Features

  • High Surge Current Capacity: Capable of handling high surge currents, providing robust protection against severe voltage transients.
  • Fast Response Time: Reacts quickly to voltage surges, clamping the voltage to a safe level before damage can occur.
  • Low Clamping Voltage: Limits the voltage across protected equipment to a safe level, preventing damage from overvoltage.
  • Compact Design: Offers a compact design for easy integration into existing equipment and systems.
  • Reliable Performance: Designed for reliable performance in harsh environments, ensuring long-term protection.

Benefits

  • Reduced Downtime: Protects equipment from damage, minimizing downtime and associated costs.
  • Increased System Reliability: Enhances the reliability of electrical and electronic systems, ensuring consistent operation.
  • Prevented Equipment Damage: Prevents damage to sensitive electronic equipment, extending its lifespan and reducing replacement costs.
  • Improved Safety: Protects personnel from electrical hazards associated with voltage surges.
  • Cost Savings: Reduces the overall cost of ownership by preventing equipment damage and minimizing downtime.

Additional Details

The 1SAJ240100R1020 surge protection device typically has a maximum continuous operating voltage (MCOV) rating suitable for 120V or 240V AC systems. The surge current capacity is often in the range of several kA to tens of kA, depending on the specific model and application. The clamping voltage is usually specified to protect equipment within a certain voltage range, such as below 300V for a 240V system. The device may incorporate various protection elements, such as metal oxide varistors (MOVs), gas discharge tubes (GDTs), or transient voltage suppression (TVS) diodes. It often comes with an indicator to signal the status of the protection element, such as a visual indicator or a remote alarm contact. Proper grounding is essential for effective surge protection. The device should be installed according to the manufacturer's recommendations and relevant electrical codes. Regular inspection and testing are recommended to ensure the device is functioning correctly. It’s essential to review the manufacturer's datasheet for detailed specifications and installation guidelines.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Molex, LLC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess