EN
  • EN
  • DE

2SC4177-T1-A(L7A)

Part No 2SC4177-T1-A(L7A)
Manufacturer NEC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154142-2SC4177-T1-A(L7A)
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4177-T1-A(L7A) CAD Model

Description

The 2SC4177-T1-A(L7A) is an NPN silicon epitaxial planar transistor manufactured by NEC. This transistor is designed for high-frequency amplifier applications, particularly in VHF and UHF bands. It is commonly used in various communication devices and high-speed switching circuits. Due to the limited information readily available, this description relies on typical characteristics of similar transistors and general knowledge of NEC's product line.

Applications:

  • VHF/UHF Amplifiers: Used in radio frequency (RF) amplifiers operating at very high frequencies (VHF) and ultra-high frequencies (UHF).
  • Oscillator Circuits: Employed in oscillator circuits to generate high-frequency signals for communication devices.
  • Mixer Circuits: Utilized in mixer circuits to combine different frequency signals in radio receivers and transmitters.
  • High-Speed Switching: Suitable for high-speed switching applications in digital circuits and communication systems.

Features:

  • NPN Transistor: A negative-positive-negative transistor configuration.
  • High Transition Frequency (fT): Possesses a high transition frequency, allowing for amplification of high-frequency signals.
  • Low Noise Figure: Exhibits a low noise figure, ensuring minimal signal distortion in sensitive amplifier circuits.
  • High Power Gain: Provides significant power gain, enhancing signal strength in RF applications.
  • Small Package: Typically available in a compact package for space-saving integration into electronic devices.

Benefits:

  • Efficient High-Frequency Amplification: High transition frequency enables efficient amplification of signals in the VHF/UHF bands, improving performance in communication systems.
  • Minimal Signal Distortion: Low noise figure ensures minimal signal distortion, preserving the integrity of the amplified signal.
  • Enhanced Signal Strength: High power gain boosts signal strength, improving the range and reliability of communication devices.
  • Reliable Performance: NEC's manufacturing expertise ensures reliable and consistent performance, even under demanding operating conditions.
  • Space-Saving Design: The compact package allows for easy integration into small electronic devices, reducing overall system size.

Additional Details:

Typical specifications for similar high-frequency transistors include a collector-emitter voltage (VCEO) range of 10-20V, a collector current (IC) range of 50-100mA, and a transition frequency (fT) above 1 GHz. The actual specifications of the 2SC4177-T1-A(L7A) should be confirmed by consulting the official datasheet or a reliable component database. The package type (indicated by -T1-A) influences its mounting and thermal characteristics, while the (L7A) suffix might denote a specific production batch or characteristic variation. For precise details, refer to NEC's documentation.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Fuji Electric
Need more? Email Us
Microchip Technology
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,400 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess