EN
  • EN
  • DE

LMV321TP-CR

Part No LMV321TP-CR
Manufacturer 3Peak
Catalog Misc Products
Description 40μA, 1.27MHz, Micro-Power Rail-to-Rail I/O Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer 3Peak
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828023-LMV321TP-CR
Ultra Librarian 3D Model Ultra Librarian LMV321TP-CR CAD Model

Description

The LMV321TP-CR is a low-power, single-channel operational amplifier (op-amp) from 3Peak, designed for applications demanding low-voltage operation and minimal power consumption. It's particularly well-suited for portable and battery-powered devices where energy efficiency is critical.

Applications:

  • Low-power audio amplification
  • Portable and wearable devices
  • Sensor signal conditioning
  • Active filter circuits
  • Voltage followers

Features:

  • Wide supply voltage range: 2.5V to 5.5V
  • Low quiescent current: Typically 100 μA
  • Rail-to-rail output swing
  • Gain-bandwidth product: 1 MHz
  • Small SOT-23 package for space-constrained applications

Benefits:

  • Prolongs battery life in portable devices due to its ultra-low power consumption.
  • Provides a full output voltage range, maximizing signal integrity.
  • Enables precise signal amplification and conditioning in low-voltage systems.
  • Simplifies circuit design and reduces board space with its compact SOT-23 package.
  • Cost-effective solution for low-power analog applications.

Additional Details:

The LMV321TP-CR typically features an input bias current of around 50nA. Its common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are generally in the range of 90dB. For precise details such as input offset voltage, open-loop gain, and temperature characteristics, refer to the official datasheet. The op-amp is designed to operate within a temperature range of -40°C to +85°C. It finds use in a wide variety of applications including audio amplification, sensor interfacing, and active filtering in portable electronics, wearable devices, and other low-power systems.

When choosing an op-amp, parameters like supply voltage range, input offset voltage, gain-bandwidth product, and power consumption need careful consideration to suit the specific application. The LMV321TP-CR offers a compelling combination of performance, efficiency, and size for low-power analog designs.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0739 $50.2520
1,655+ $0.0606 $100.2930
2,560+ $0.0587 $150.2720
3,525+ $0.0568 $200.2200
4,555+ $0.0549 $250.0695
6,090+ $0.0493 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,047 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess