EN
  • EN
  • DE

LT1009IPWR

Part No LT1009IPWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.4% 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10 mA 8-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name LT1009
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LT1009IPWRG4-NDR, LT1009IPWRE4, -296-15734-1, -LT1009IPWR-NDR, -LT1009IPWRE4-NDR, 296-15734-6-NDR, 296-15734-1, 296-15734-2, 296-15734-6, -296-15734-1-ND, LT1009IPWRE4-ND, -LT1009IPWRG4, -LT1009IPWRE4
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878294-LT1009IPWR
Ultra Librarian 3D Model Ultra Librarian LT1009IPWR CAD Model

Description

Product Overview: LT1009IPWR from Texas Instruments

The LT1009IPWR is a high-precision, low-power voltage reference from Texas Instruments, renowned for its stability and accuracy across a wide range of operating conditions. This device is designed to offer a fixed 2.5V output voltage with an impressive low temperature coefficient, making it an ideal choice for precision applications where voltage accuracy is critical.

Encased in a compact TSSOP-8 (Thin Shrink Small Outline Package), the LT1009IPWR is suitable for space-constrained applications. It boasts a low dynamic impedance and excellent temperature stability, achieved through advanced design and high-quality manufacturing processes. This voltage reference can operate over a wide current range from 400µA to 10mA, providing designers with flexibility and high performance in various applications.

The LT1009IPWR is characterized for operation from -40°C to +85°C, making it a reliable component for systems that must perform in diverse environmental conditions. Its robust design ensures that the device is resistant to the effects of aging, as well as the stresses of long-term operation.

Typical applications for the LT1009IPWR include A/D and D/A converters, portable instrumentation, battery-powered equipment, and precision power supplies. Its high accuracy and low power consumption also make it an excellent choice for medical devices, automotive electronics, and industrial control systems where consistent and reliable performance is paramount.

Key features of the LT1009IPWR include:

  • Fixed 2.5V output voltage with high accuracy
  • Low temperature coefficient for stable performance over temperature variations
  • Wide operating current range for design flexibility
  • Low dynamic impedance ensuring stable output
  • Extended operating temperature range for use in various environments

The LT1009IPWR from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for precision voltage regulation. Its combination of stability, low power, and accuracy makes it a versatile choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0998 $54.9900
115+ $0.9024 $103.7760
175+ $0.8742 $152.9850
240+ $0.8460 $203.0400
310+ $0.8178 $253.5180
410+ $0.7332 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,407 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess