EN
  • EN
  • DE

SJ-5012 (WHITE)

Part No SJ-5012 (WHITE)
Manufacturer 3M
Catalog Bumpers, Feet, Pads, Grips
Description BUMPER CYLINDRICAL 0.5" DIA WHT / Bumper Cylindrical, Tapered 0.500" Dia (12.70mm) Polyurethane White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Manufacturer 3M
Packaging Bulk
Type Bumper
Shape Cylindrical, Tapered
Color White
Size / Dimension 0.500" Dia (12.70mm)
Thickness 0.138" (3.50mm)
Material Polyurethane
Hardness 72 Shore M
Form Sheet
Mounting Adhesive, Rubber
Base Product Number SJ5012
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number SJ-5012/WHT,21200184406,70070079812,SJ5012-9,SJ5012WHITE,2120018440,70-0700-7981-2,7000001885,021200-18440
Standard Package 56
Win Source Part Number 1336684-SJ-5012 (WHITE)
Ultra Librarian 3D Model Ultra Librarian SJ-5012 (WHITE) CAD Model

Description

The 1336684-SJ-5012 (WHITE) from 3M is a polyurethane bumper that comes in a cylindrical, tapered shape.

  • Diameter: 0.500 inches (12.70mm)
  • Thickness: 0.138 inches (3.50mm)
  • Color: White
  • Hardness: 72 Shore M
  • Mounting Type: Adhesive or Rubber
  • Packaging: Bulk
  • Standard Package: 56

You May Also Be Interested in

Essentra Components
Bumpers and Leveling Elements Push Fit Bumper Black Thermoplastic Elastomer 13.4mm
Lowest to $0.3072
J.W. Winco
STEEL ZINC PLATED LEVELING FEET
Lowest to $145.6894
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
3M
Need more? Email Us
J.W. Winco
Foot Cylindrical, Recessed Center 6.000" Dia (152.40mm) Steel Yellow
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess