EN
  • EN
  • DE

40-60-3/8X16-150-A1-S

Part No 40-60-3/8X16-150-A1-S
Manufacturer J.W. Winco
Catalog Bumpers, Feet, Pads, Grips
Description STEEL ZINC PLATED LEVELING FEET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Mfr J.W. Winco
Series GN 40
Package Box
Product Status Active
Shape Cylindrical, Recessed Center
Color Black
Size / Dimension 2.360" Dia (59.94mm)
Material Rubber
Hardness 80 Shore A
Mounting Type Threaded Stud
Base Product Number 40-60
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8487.90.5900
Win Source Part Number 856854-40-60-3/8X16-150-A1-S
Ultra Librarian 3D Model Ultra Librarian 40-60-3/8X16-150-A1-S CAD Model

Description

The 856854-40-60-3/8X16-150-A1-S is a black rubber bumper from the GN 40 series. J.W. Winco manufactures this.

  • Color: Black
  • Size: 2.360" Dia (59.94mm)
  • Shape: Cylindrical, Recessed Center
  • Mounting Type: Threaded Stud
  • Hardness: 80 Shore A
  • Product Status: Active
  • ECCN: EAR99
  • Standard Package Quantity: 1 pcs

You May Also Be Interested in

Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
3M
Need more? Email Us
J.W. Winco
STEEL ZINC PLATED LEVELING FEET
Lowest to $145.6894
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
3M
SJ-5508-Black# 3M(TM) Bumpon(TM) Protective Products SJ5508 Black_ 3000 per case
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK / Foot Cylindrical, Tapered 3.150" Dia (80.00mm) Nylon Black
Need more? Email Us
Essentra Components
Bumpers and Leveling Elements Push Fit Bumper Black Thermoplastic Elastomer 13.4mm
Lowest to $0.3072
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.6894 $145.6894
2+ $140.8338 $281.6676
3+ $126.2646 $378.7938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess