The TPIC1356TDBTR is a sophisticated integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular device is part of a family of power logic shift registers, which are essential components in modern electronic applications. The TPIC1356TDBTR is designed to offer a compact, high-performance solution for driving heavy loads with serial input control.
Key Features
- Power Output: The device is capable of handling high current output, making it suitable for driving a wide array of inductive and resistive loads such as relays, solenoids, and LEDs.
- Shift Register: It integrates an 8-bit shift register that allows for serial input to parallel output functionality, enabling the control of multiple outputs with minimal input pins.
- Built-in Clamp Diodes: The inclusion of clamp diodes provides protection against inductive voltage spikes, which is particularly useful when controlling inductive loads.
- Low Power Consumption: Designed with energy efficiency in mind, the TPIC1356TDBTR maintains low power consumption, which is ideal for battery-powered and energy-sensitive applications.
- Robust Design: The device is engineered to withstand harsh conditions and is characterized by its thermal shutdown feature and overcurrent protection, ensuring longevity and reliability.
Applications
The TPIC1356TDBTR is versatile and can be used in various applications, including:
- Automotive systems
- Industrial control
- LED displays and signage
- Motor control circuits
- Relay drivers
Package and Availability
The TPIC1356TDBTR comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a space-saving footprint for PCB designs. It is available in tape and reel format, denoted by the 'TR' suffix, which facilitates automated assembly processes for large-scale production. For detailed specifications, availability, and pricing, customers are encouraged to visit the Texas Instruments website or contact authorized distributors.