EN
  • EN
  • DE

SPN8878

Part No SPN8878
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258037-SPN8878
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN8878 CAD Model

Description

The SPN8878 is an N-Channel enhancement mode power MOSFET manufactured by SYNC POWER Corp. It's designed for high-efficiency power switching applications, particularly in DC-DC converters and power management systems. The SPN8878 is characterized by a low on-resistance (RDS(on)), which minimizes power losses during switching, and a fast switching speed, contributing to improved efficiency in high-frequency applications.

Applications

  • DC-DC Converters: Used in synchronous rectification and switching stages of DC-DC converters for voltage regulation in various electronic devices.
  • Power Management: Employed in power management systems for battery charging, discharging, and power distribution in portable devices.
  • Load Switching: Utilized as a load switch to control power to specific components in electronic circuits, enabling power saving and efficient energy management.
  • Motor Control: Incorporated in low-power motor control circuits for switching and speed regulation in small motors.
  • LED Lighting: Used in LED drivers for dimming and current control in LED lighting applications.

Features

  • N-Channel Enhancement Mode: Operates as an N-Channel MOSFET, providing efficient switching characteristics for a variety of circuit configurations.
  • Low On-Resistance (RDS(on)): Features a low RDS(on) to minimize power dissipation and improve overall efficiency.
  • Fast Switching Speed: Offers fast switching speeds, making it suitable for high-frequency applications.
  • Logic Level Gate Drive: Can be driven by logic level signals, simplifying interfacing with microcontrollers and digital circuits.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly and compact design.
  • Avalanche Rated: Capable of withstanding avalanche conditions, enhancing reliability in demanding applications.

Benefits

  • High Efficiency: Minimizes power losses due to its low RDS(on), leading to improved energy efficiency in power conversion circuits.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Compact Size: Surface mount package enables compact circuit designs and efficient PCB utilization.
  • Reliable Performance: Designed for stable and reliable performance in a variety of operating conditions.
  • Versatile Application: Suitable for a wide range of applications, including DC-DC converters, power management, and motor control.
  • Robust Protection: Avalanche rating provides added protection against voltage transients, enhancing system reliability.

The SPN8878 N-Channel MOSFET from SYNC POWER Corp delivers efficient and reliable performance for power switching and management applications. Its low on-resistance, fast switching speed, and logic level gate drive make it suitable for DC-DC converters, load switching, and motor control circuits. The surface mount package enables compact designs, and its avalanche rating provides added protection against voltage transients, ensuring reliable operation in various electronic devices.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess