EN
  • EN
  • DE

SJ-5003 (WHITE)

Part No SJ-5003 (WHITE)
Manufacturer 3M
Catalog Bumpers, Feet, Pads, Grips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr 3M
Series Bumpon™, SJ5000
Package Bulk
Type Bumper
Shape Cylindrical, Dome
Color White
Dimension 0.440" Dia (11.18mm)
Thickness 0.197" (5.00mm)
Material Polyurethane
Hardness 72 Shore M
Form Sheet
Mounting Type Adhesive, Rubber
Base Product Number SJ5003
Other Names 21200184284,70-0700-7970-5,SJ5003WHITE,7000051753,70070079705,021200-18428,SJ5003-9,2120018428
Standard Package 56
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275270-SJ-5003 (WHITE)
Ultra Librarian 3D Model Ultra Librarian SJ-5003 (WHITE) CAD Model

Description

The Bumpon SJ5003 white cylindrical dome bumper is a reliable and effective solution for protecting surfaces from scratches and damage. Made of polyurethane material, this bumper measures 0.197 inches in thickness and 0.440 inches in diameter.

  • Thickness: 0.197 inches
  • Diameter: 0.440 inches
  • Material: Polyurethane
  • Mounting: Adhesive rubber
  • Hardness: 72 Shore M
  • Packaging: Bulk
  • Standard Package: 56

You May Also Be Interested in

Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK / Foot Cylindrical, Tapered 3.150" Dia (80.00mm) Nylon Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
3M
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
J.W. Winco
STEEL ZINC PLATED LEVELING FEET
Lowest to $145.6894
J.W. Winco
Foot Cylindrical, Recessed Center 6.000" Dia (152.40mm) Steel Yellow
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess