Products specifications Report Issue?

Category Tapes, Adhesives, Materials - Glue, Adhesives, Applicators
Mfr 3M
Package Bulk
Product Status Active
Type Acrylic
Features Fast Cure
For Use With/Related Products Multi-Purpose
Shelf Life 12 Months, 1 Month
Storage/Refrigeration Temperature 40°F (4°C), 60°F ~ 80°F (16°C ~ 27°C)
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 3506.10.5000
Win Source Part Number 890149-PR
Ultra Librarian 3D Model Ultra Librarian PR CAD Model

Description

The 890149-PR is an acrylic adhesive from 3M.

  • Type: Fast-curing adhesive
  • Application: Multi-purpose
  • Packaging: Bulk
  • Standard Package: 10 pieces
  • Suitable Materials: Various
  • Bonding Properties: Strong
  • Shelf Life: 12 months
  • Storage Temperature: 40°F (4°C) to 80°F (27°C)
  • ECCN: EAR99
  • REACH: Unaffected
  • Moisture Sensitivity Level: Not applicable
  • Status: Active

You May Also Be Interested in

Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Box Partners
2 MIL PALLET COVERS, 54"X44"X72"
Need more? Email Us
ECAD model for PC112
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,900 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention