Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Broadcom Limited
Series HSCH-53xx
Package Bulk
Product Status Obsolete
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 4V
Capacitance @ Vr, F 0.15pF @ 0V, 1MHz
Resistance @ If, F 16Ohm @ 5mA, 1MHz
Power Dissipation (Max) 150 mW
Temperature Range - Operating -65°C ~ 175°C
Package / Case 2-SMD, Flat Lead
Supplier Device Package 07
Base Product Number HSCH
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 873906-HSCH-5312
Ultra Librarian 3D Model Ultra Librarian HSCH-5312 CAD Model

Description

The HSCH-5312 is a Schottky diode used in RF applications and manufactured by Broadcom Limited.

  • Category: Discrete Semiconductor Products - Diodes - RF Diodes
  • Series: HSCH-53xx
  • Package: Bulk
  • Standard Package: 10 pieces
  • Capacitance: 0.15pF @ 0V and 1MHz frequency
  • Maximum Peak Reverse Voltage: 4V
  • Power Dissipation: 150mW
  • Resistance: 16Ohm @ 5mA and 1MHz frequency
  • Package/Case: 2-SMD, Flat Lead
  • Supplier Device Package: 07
  • Operating Temperature Range: -65°C to 175°C
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8541.10.0060
  • Status: Obsolete

You May Also Be Interested in

Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 20V SOT23-3
Lowest to $17.5940
ECAD model for HSMS-2812-BLKG
Agilent(Hewlett-Packard)
Surface Mount RF PIN Switch Diodes
Need more? Email Us
ECAD model for HSMP-389L-TR1
Skyworks Solutions Inc.
Very Low Distortion Attenuator Plastic Packaged PIN Diodes
Lowest to $0.7888
ECAD model for SMP1307-005
M/A-Com Technology Solutions
DIODE,SCHOTTKY,BEAM LEAD
Lowest to $9.1405
ECAD model for MSS30-154-B10B
Broadcom Limited
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 30V 825MW SOT323
Need more? Email Us
ECAD model for HBAT-540B-TR1
M/A-Com Technology Solutions
Silicon PIN Chips | RF DIODE PIN 100V DIE
Lowest to $3.5528
ECAD model for MA4P161-134
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT23-3
Need more? Email Us
ECAD model for HSMS-2822-BLKG
Broadcom Limited
Surface Mount PIN Diodes | RF DIODE PIN 200V 250MW SOT23-3
Lowest to $2.1687
ECAD model for HSMP-3830-TR1
Skyworks Solutions Inc.
SCHOTTKY BEAMLEAD SINGLE / RF Diode PIN - Single 100 mA 75 mW
Need more? Email Us
ECAD model for DMF2821-000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention