EN
  • EN
  • DE

MP2-P120-51M1-LR

Part No MP2-P120-51M1-LR
Manufacturer 3M
Catalog Specialized
Description CONN HDR FUTUREBUS+ 120P EDGE MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Connector Usage Backplane
Connector Type Header, Male Pins
Connector Style Futurebus+®
Number of Positions 120
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5
Mounting Type Board Edge, Through Hole, Right Angle
Termination Solder
Features Board Guide, Inverse
Contact Finish Gold
Contact Finish Thickness 3.00µin (0.076µm)
Color Beige
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1613062-MP2-P120-51M1-LR
Ultra Librarian 3D Model Ultra Librarian MP2-P120-51M1-LR CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
Amphenol
CONN HEADER 48POS EDGE MNT
Need more? Email Us
JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 30P EDGE MT
Need more? Email Us
TE Connectivity
CONN HEADER HD 90POS PCB
Need more? Email Us
Amphenol
CONN RCPT BLADE PWR 26POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER FUTUREBUS 8POS PCB
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 20P PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess