The TDA1541A is a high-performance integrated circuit manufactured by NXP Semiconductors, renowned for its exceptional sound quality and precision in digital-to-analog conversion. It is designed for audio applications that require a high level of audio fidelity and can be used in a wide range of products, from high-end CD players to digital audio equipment.
Key Features
- Dynamic Range: The TDA1541A boasts an impressive dynamic range, making it capable of handling a wide range of musical nuances and details.
- Resolution: It supports 16-bit and 18-bit input formats, allowing for high-resolution audio playback that satisfies the demands of audiophiles and professional audio setups.
- Dual Differential DAC: The dual differential digital-to-analog conversion technique minimizes distortion and noise, providing a cleaner, more accurate sound.
- Sampling Frequency: It is compatible with standard sampling frequencies up to 48 kHz, which covers the majority of digital audio sources and recording standards.
Applications
The TDA1541A is suitable for a variety of high-fidelity audio applications, including:
- High-end CD players and transports
- Digital audio tape (DAT) players
- Audio/Video receivers with digital input
- Professional audio workstations
Technical Specifications
Parameter
Specification
Resolution
16-/18-bit
Dynamic Range
>96 dB
Signal-to-Noise Ratio
>96 dB
Sampling Frequency
Up to 48 kHz
Supply Voltage
+5V Analog, +5V Digital
Conclusion
The TDA1541A from NXP is a testament to the company's commitment to delivering superior audio quality through state-of-the-art technology. Its robust design and technical prowess make it a go-to choice for audiophiles and professionals looking to create or enjoy high-fidelity sound experiences.