Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 5/16 Stud
Thickness 0.050" (1.27mm)
Width - Outer Edges 0.630" (16.00mm)
Length - Overall 1.580" (40.13mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 6 AWG
Insulation Insulated
Features Brazed Seam
Color Blue
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636801-94761
Ultra Librarian 3D Model Ultra Librarian 94761 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RING OVAL 18-22AWG #8 CRIMP / Ring Terminal Connector 8 Stud Oval 18-22 AWG Crimp
Lowest to $0.0926
ECAD model for 42037-1
Molex, LLC
STAR RING INSULKRIMP (SRB-229-10
Lowest to $0.1670
ECAD model for 19075-0017
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCD-150-0228-NR
Need more? Email Us
ECAD model for D-150-0228-NR
TE Connectivity
Cable Accessories Solder Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue
Need more? Email Us
ECAD model for 019601-000
TE Connectivity
CONN QC TAB 0.250 / 0.250" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated
Need more? Email Us
ECAD model for 42822-2
Panduit Corp
CONN QC RCPT 18-22AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated
Need more? Email Us
ECAD model for DNF18-250FIB-M
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC / Pin Receptacle Connector 0.022" ~ 0.034" (0.56mm ~ 0.86mm) No Tail Solder
Lowest to $1.3204
ECAD model for 4280-0-15-01-16-27-10-0
Panduit Corp
CONN TERM RECT TONG 6 AWG #10 / Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud
Need more? Email Us
ECAD model for LCB6-10-L
TE Connectivity
CONN QC RCPT 18-22AWG 0.205 / 0.205" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated
Lowest to $0.8130
ECAD model for 640909-1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention