Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 1/2 Stud
Thickness 0.050" (1.27mm)
Width - Outer Edges 0.810" (20.57mm)
Length - Overall 1.720" (43.69mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 8 AWG
Insulation Insulated
Features Brazed Seam
Color Red
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636798-94756
Ultra Librarian 3D Model Ultra Librarian 94756 CAD Model

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN PC PIN CIRC / Pin Receptacle Connector 0.022" ~ 0.034" (0.56mm ~ 0.86mm) No Tail Solder
Lowest to $1.3204
ECAD model for 4280-0-15-01-16-27-10-0
TE Connectivity
Cable Accessories Solder Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue
Need more? Email Us
ECAD model for 019601-000
Molex, LLC
PCB Tab Quick Disconnect, Male, for Wire, Box, Tab 6.35mm (.250") x 0.81mm (.032")
Lowest to $0.1182
ECAD model for 19705-4203
Panduit Corp
CONN QC RCPT 18-22AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated
Need more? Email Us
ECAD model for DNF18-250FIB-M
Panduit Corp
CONN TERM RECT TONG 4/0 AWG #1/4 / Terminal Connector Rectangular Rectangular Tongue 4/0 AWG 1/4 Stud
Need more? Email Us
ECAD model for LCD4/0-14BF-X
TE Connectivity
CONN QC RCPT 15.5-20AWG 0.110 / 0.110" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Lowest to $0.0678
ECAD model for 160655-2
Panduit Corp
CONN TERM RECT TONG 6 AWG #10 / Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud
Need more? Email Us
ECAD model for LCB6-10-L
TE Connectivity
CONN QC TAB 0.250 SOLDER / 0.250" (6.35mm) Quick Connect Male Solder Connector Non-Insulated
Lowest to $0.7742
ECAD model for 725964-2
TE Connectivity
CONN QC RCPT/TAB 16-20AWG 0.187 / 0.187" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated
Lowest to $0.7603
ECAD model for 63646-2

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention