EN
  • EN
  • DE

MCP6567-E/MS

Part No MCP6567-E/MS
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP DUAL 1.8V OD 8-MSOP / Comparator General Purpose CMOS, Open-Drain 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Microchip Technology
Packaging Tube
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 130µA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Max) 80ns
Hysteresis 5mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Surface Mount
Supplier Device Package 8-MSOP
Base Product Number MCP6567
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6567EMS
Standard Package 100
Win Source Part Number 1321070-MCP6567-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6567-E/MS CAD Model

Description

The MCP6567-E/MS is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to meet a wide range of applications in the consumer, automotive, medical, industrial, and telecommunication markets. This op-amp is characterized by its low power consumption, high accuracy, and stability, making it an ideal choice for battery-powered devices and precision circuits.

Key Features

  • High Gain Bandwidth Product: The MCP6567-E/MS offers a gain bandwidth product of 1 MHz, which enables it to maintain high gain at higher frequencies, suitable for audio processing, filters, and amplifiers.
  • Low Quiescent Current: With a low quiescent current of just 60 µA, this op-amp is optimized for low-power applications, thereby extending battery life in portable devices.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which allows for a wider dynamic range and is particularly useful in single-supply operations.
  • Extended Temperature Range: The MCP6567-E/MS is capable of operating over an extended temperature range from -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Single-Supply Operation: This op-amp can be powered from a single supply, with an operating voltage range from 1.8V to 5.5V, providing design flexibility for various applications.

Applications

The MCP6567-E/MS is versatile and can be used in a multitude of applications such as:

  • Portable Instrumentation
  • Test and Measurement Systems
  • Sensor Interface
  • Active Filters
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Analog to Digital Converters (ADC) Driver

Package and Quality

The MCP6567-E/MS comes in an MSOP-8 (Micro Small Outline Package) which is known for its small footprint and high level of integration. This package is suitable for space-constrained applications. Furthermore, Microchip Technology's commitment to high-quality manufacturing ensures that each unit meets rigorous standards for performance and reliability.

Conclusion

In summary, the MCP6567-E/MS from Microchip Technology is a robust and efficient operational amplifier that offers designers a compact, low-power solution for a wide range of applications. Its high gain bandwidth, low quiescent current, and extended temperature range make it an excellent choice for both simple and complex electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess