Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer 3M
Packaging Bulk
Status Active
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 15
Number of Rows 2
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Mounting Panel Mount
Flange Feature Housing/Shell (Unthreaded)
Termination IDC, Ribbon Cable
Features Feed Through
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C to 105°C
Current Rating 1A
Color Gray
Housing Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Wire Gauge 26-28 AWG
Win Source Part Number 1010335-8315-6009
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 8315-6009 CAD Model

Description

The 3M D-Sub Connector is a female socket receptacle with 15 number of positions and gray color.

  • Gender: Female Socket
  • Number of Positions: 15
  • Color: Gray
  • Feature: Feed Through
  • Contact Type: Signal
  • Contact Finish: Gold
  • Contact Finish Thickness: 30μin (0.76μm)
  • Wire Gauge: 26-28 AWG
  • Current Rating: 1A
  • Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
  • Flammability Rating: UL94 V-0
  • Mounting: Panel Mount
  • Flange Feature: Housing/Shell (Unthreaded)
  • Shell Material: Steel, Tin Plated
  • Shell Size: 2 (DA, A)
  • Number of Rows: 2
  • Termination: IDC, Ribbon Cable
  • Packaging: Bulk
  • Status: Active
  • Operating Temperature: -55°C to 105°C
  • Popularity: High

You May Also Be Interested in

TE Connectivity
CONN D-SUB MOUNTING SCREW 4-40
Need more? Email Us
ECAD model for 5206052-3
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .236\
Need more? Email Us
ECAD model for 160-000-014R031
Cinch Connectivity Solutions
SCREWLOCK FEMALE 4-40
Need more? Email Us
ECAD model for D20418-42
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
ECAD model for 863001TLF
Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.4451
ECAD model for Z-SUBDPCF5171092
TE Connectivity
CONN FEMALE SCREWLOCK KIT 10PC
Need more? Email Us
ECAD model for 5205817-2
Amphenol
CONN D-SUB PIN 24-28AWG CRIMP / D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
Lowest to $0.1588
ECAD model for 8656350064LF
TE Connectivity
SCREW,PAN HD, CPTV,SHLD CHAMP
Need more? Email Us
ECAD model for 5554726-1
HARTING
DSUB SCREW-LOCK FE UNC/UNC 13MM
Need more? Email Us
ECAD model for 09670009922

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention