EN
  • EN
  • DE

45130-010030-7700/30-E-06

Part No 45130-010030-7700/30-E-06
Manufacturer 3M
Catalog Rectangular Cable Assemblies
Description CABLE ASSY 30 POS 6\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket to Socket, Reversed
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Pitch - Cable 0.025" (0.64mm)
Length 0.500' (152.40mm, 6.00")
Features Polarizing Key
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506764-45130-010030-7700/30-E-06
Ultra Librarian 3D Model Ultra Librarian 45130-010030-7700/30-E-06 CAD Model

Description

N

You May Also Be Interested in

Harwin Inc.
CBL ASS RG178 FMALE 450MM 6POS / 6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.48' (450.00mm)
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 150MM / Cable Assembly AC Power 1m Nano-Fit to Nano-Fit 4 to 4 POS F-F Crimp-Crimp 20AWG
Lowest to $53.1254
JST Sales America Inc.
JUMPER 03SR-3S - 03SR-3S 2" / 3 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00")
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / Cable Assembly 1.524m 30AWG 1.27mm 12 POS IDC Connector F Tiger eye™ Bulk
Lowest to $12.3051
Samtec Inc.
CABLE ASSY SOCKET 30POS 28AWG
Lowest to $10.0427
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 14 Position Cable Assembly Rectangular Socket to Socket 0.503' (153.16mm, 6.03")
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess