EN
  • EN
  • DE

R460.750

Part No R460.750
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 182037-R460.750
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R460.750 CAD Model

Description

The R460.750 is a resettable fuse manufactured by Littelfuse Inc. This PolySwitch PPTC (polymeric positive temperature coefficient) device is specifically designed to protect electronic circuits from damage caused by overcurrent and short circuit conditions. When the current exceeds the device's specified holding current, its resistance increases dramatically, limiting the current flow and protecting downstream components. Once the fault condition is removed, the device cools down and automatically resets to its low-resistance state, restoring normal circuit operation.

Applications

  • Power over Ethernet (PoE) Devices
  • Security Systems
  • Industrial Control Equipment
  • Medical Devices
  • Telecommunications Equipment

Features

  • Resettable Functionality: Eliminates the need for manual fuse replacement.
  • Solid State Construction: Provides reliable and consistent performance.
  • Fast Response Time: Quickly reacts to overcurrent events.
  • Compact Footprint: Saves valuable board space.
  • Agency Approvals: Meets industry safety standards.

Benefits

  • Increased Product Uptime: Reduces downtime due to overcurrent faults.
  • Lower Maintenance Costs: Eliminates the cost of replacing blown fuses.
  • Improved Product Safety: Prevents overheating and potential fire hazards.
  • Enhanced Circuit Protection: Safeguards sensitive electronic components from damage.
  • Simplified Troubleshooting: Resettable functionality simplifies fault diagnosis.

Additional Details

The R460.750 has a holding current of 0.75A (750mA). The trip current and voltage ratings are crucial parameters that need to be considered based on the specific application requirements. The operating temperature range is typically between -40°C and +85°C. Refer to the Littelfuse datasheet for detailed specifications, including trip time curves, temperature derating information, and agency approvals. These PPTC devices utilize a polymer composite material that exhibits a significant increase in resistance as its temperature rises due to excessive current flow. This self-regulating behavior protects the circuit from damage and allows for automatic reset upon fault removal.

You May Also Be Interested in

AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 250VAC RADIAL
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 10A 58VDC BLADE ATO
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7173 $60.9705
200+ $0.5886 $117.7200
305+ $0.5703 $173.9415
420+ $0.5518 $231.7560
545+ $0.5334 $290.7030
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess