Products specifications Report Issue?

Tape Type Marking
Backing, Carrier Polyethylene Film
Thickness 0.0040" (4.0 mils, 0.102mm)
Width 3.00" (76.20mm)
Length 300' (91.4m) 100 yds
Color Black Legend, Red Background
Usage Marking
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566591-303
Ultra Librarian 3D Model Ultra Librarian 303 CAD Model

You May Also Be Interested in

3M
TAPE FILM AMBER 2\
Need more? Email Us
ECAD model for 5413 AMBER 2 IN X 36 YD
3M
TAPE FILM GOLD 1/4\
Need more? Email Us
ECAD model for 5419 GOLD1/4 IN X 36 YD
346
3M
TAPE PROTECTIVE TAN 18\
Need more? Email Us
ECAD model for 346
3M
TAPE FILM GOLD 1/2\
Need more? Email Us
ECAD model for 5419 GOLD,PLASTIC CORE 1/2X36
3M
TAPE CONFORMABLE VINYL
Need more? Email Us
ECAD model for 471-COLOR CODING PACK
3M
TAPE FILM AMBER 3/8\
Need more? Email Us
ECAD model for 5413 AMBER, 3/8 IN X 36 Y
3M
TAPE FILM GOLD 3/8\
Need more? Email Us
ECAD model for 5419 GOLD, 3/8 IN X 36 YD
3M
TAPE MASKING GREEN 2\
Need more? Email Us
ECAD model for 851 GREEN, 2 IN X 72 YD 4
303
3M
TAPE MARKING BLK/RED 3\
Need more? Email Us
ECAD model for 303

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention