EN
  • EN
  • DE

2200-6-1/2X4-1/2

Part No 2200-6-1/2X4-1/2
Manufacturer 3M
Catalog Tape
Description TAPE MASTIC PAD BK 4 1/2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Mastic Pad
Adhesive Rubber, Self Fusing
Backing, Carrier PVC (Poly Vinyl Chloride)
Thickness 0.1250" (125.0 mils, 3.175mm) 1/8"
Thickness - Adhesive 0.1180" (118.0 mils, 2.997mm)
Thickness - Backing, Carrier 0.0070" (7.0 mils, 0.178mm)
Width 4.50" (114.30mm) 4 1/2"
Length 6.50" (165.10mm) 6 1/2"
Color Black
Usage Insulating, Moisture Sealing
Temperature Range 0°F ~ 100°F (-18°C ~ 38°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506680-2200-6-1/2X4-1/2
Ultra Librarian 3D Model Ultra Librarian 2200-6-1/2X4-1/2 CAD Model

Description

N

You May Also Be Interested in

3M
TAPE FILM GOLD 3/4\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 3/4\
Need more? Email Us
3M
TAPE FILM GOLD 1/2\
Need more? Email Us
3M
TAPE ELECTRICAL 1/2\
Need more? Email Us
3M
TAPE FILM AMBER 1\
Need more? Email Us
3M
TAPE FILM AMBER 5/8\
Need more? Email Us
3M
3M(TM) Safety-Walk(TM) Heavy Duty Tread 7733_ 4 in x 60 ft_ Black Bulk Roll UPC#00051131595125
Need more? Email Us
3M
SCOTCH 191RD Colored Plastic Tape 191RD, 1.5"x125, PK72
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess