Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr 3M
Series 2500
Package Bulk
Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 40
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.243" (6.17mm)
Contact Length - Post 0.112" (2.84mm)
Insulation Height 0.390" (9.91mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15.0µin (0.38µm)
Contact Finish - Post Tin-Lead
Contact Material Copper Alloy
Insulation Material Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Features Keying Slot
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 1.75A
Contact Finish Thickness - Post 200.0µin (5.08µm)
Base Product Number 2540
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 00076308707415,05400782746,07630870741,7630870741,76308707415,80001416991,80610565360
Standard Package 280
Win Source Part Number 1021648-2540-6002UG
Ultra Librarian 3D Model Ultra Librarian 2540-6002UG CAD Model

Description

The 3M 2540-6002UG is a high-quality connector that is commonly used in various electronic devices.

  • Supply Status: Limited
  • Popularity: Low
  • Series: 2500
  • Positions: 40
  • Keying Slot: Yes
  • Connector Type: Header

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 30 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for MTMM-115-04-F-D-160-001
Samtec Inc.
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $2.3694
ECAD model for FTSH-105-05-F-DV
TE Connectivity
CONN RCPT HSNG MALE 37POS PNL MT / 37 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for 206151-1
TE Connectivity
CONN RCPT HSNG MALE 31POS PNL MT / 31 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for HD34-24-31PE
TE Connectivity
CONN RCPT HSNG MALE 24POS PNL MT / 24 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $7.2040
ECAD model for 206838-1
ITT Cannon, LLC
APD PLUG SKT 4 BLK / 4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for 121583-0000
Hirose Electric Co Ltd
CONN PLUG HSNG MALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Strain Relief
Need more? Email Us
ECAD model for HR10A-7P-6PC(73)
Hirose Electric Co Ltd
CONN RCPT 100POS SMD GOLD / 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $5.3442
ECAD model for FX6A-100S-0.8SV2(71)
TE Connectivity
CONN PLUG HSG MALE 31POS INLINE / 31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for HDP26-24-31PE

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5036 $66.5684
46+ $2.8746 $132.2316
70+ $2.7849 $194.9430
96+ $2.6951 $258.7296
125+ $2.6052 $325.6500
167+ $2.3358 $390.0786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention