EN
  • EN
  • DE

SPC560B40L3C4E0X

Part No SPC560B40L3C4E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit e200z0h RISC 256KB Flash 3.3V/5V Automotive 100-Pin LQFP T/R / IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor e200z0h
Part Core Size 32-Bit
Speed(Frequency) 64MHz
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 24K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 28x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1101508-SPC560B40L3C4E0X
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SPC560B40L3
Introduction Date April 04, 2008
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SPC560B40L3C4E0X CAD Model

Description

STMicroelectronics SPC560B40L3C4E0X Microcontroller

The SPC560B40L3C4E0X is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This high-performance MCU is part of the SPC560Bx family, which is known for its exceptional reliability, efficiency, and processing capabilities.

Core Features

  • Advanced Processor: At the heart of the SPC560B40L3C4E0X is a powerful 32-bit Power Architecture® with a maximum operating frequency of 64 MHz, ensuring swift and efficient handling of complex tasks.
  • Memory Capacity: The microcontroller comes equipped with a generous 512KB of flash memory and 64KB of RAM, providing ample space for application code and data storage.
  • Enhanced Safety: With its built-in safety features, the MCU meets the stringent requirements for automotive safety integrity levels, making it ideal for safety-critical systems.

Connectivity and I/O

  • Robust I/O Options: The device offers a wide range of input/output options, including multiple timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), to handle various peripheral devices and sensors.
  • Communication Interfaces: It supports several communication protocols such as CAN, LIN, and SPI, facilitating easy integration into existing systems and ensuring versatile connectivity options.

Energy Efficiency and Operating Conditions

  • Low Power Consumption: Designed with energy efficiency in mind, the SPC560B40L3C4E0X features low-power modes to reduce overall power consumption, making it suitable for applications where power availability is a concern.
  • Wide Operating Temperature Range: The microcontroller operates reliably across a broad temperature range, making it well-suited for harsh environments commonly found in automotive and industrial settings.

Development Support and Packaging

  • Comprehensive Development Tools: STMicroelectronics provides a comprehensive suite of development tools, including software libraries and real-time debugging features, to streamline the development process.
  • Compact Package: The SPC560B40L3C4E0X is available in a LQFP144 package, which offers a compact footprint while still providing sufficient pins for extensive peripheral connectivity.

Overall, the SPC560B40L3C4E0X microcontroller by STMicroelectronics is a robust and versatile solution for developers seeking to create advanced automotive and industrial applications that require high performance, extensive I/O capabilities, and adherence to safety standards.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.4436 $63.4436
3+ $52.0563 $156.1689
4+ $50.4296 $201.7184
5+ $48.8028 $244.0140
7+ $47.1761 $330.2327
9+ $42.2958 $380.6622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 953 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess