EN
  • EN
  • DE

565435-4

Part No 565435-4
Manufacturer TE Connectivity
Catalog Tools
Description TERMINATING MACHINE-AOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Crimpers, Applicators, Presses
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number 565435
Standard Package 1 pcs
MSL Level Not Applicable
HTSUS 0000.00.0000
Win Source Part Number 1045140-565435-4
Ultra Librarian 3D Model Ultra Librarian 565435-4 CAD Model

Description

The 565435-4 is a hand tool manufactured by TE Connectivity. It is specifically designed for crimping certain types of terminals and connectors onto wires. These types of hand tools are essential for creating reliable and consistent electrical connections in various applications.

Applications

  • Wire Harness Assembly: Used for assembling wire harnesses for automotive, aerospace, and industrial applications.
  • Electronic Prototyping: Employed in electronic prototyping for creating custom cable assemblies.
  • Repair and Maintenance: Utilized in repair and maintenance of electrical equipment and systems.
  • Electrical Installations: Used in electrical installations for terminating wires and cables.
  • DIY Electronics Projects: Applied in DIY electronics projects for creating reliable connections.

Features

  • Ergonomic Design: Features an ergonomic design for comfortable use.
  • Durable Construction: Made from durable materials for long-lasting performance.
  • Precision Crimping: Provides precise crimping for reliable connections.
  • Interchangeable Dies: May support interchangeable dies for crimping different types of terminals (depending on the exact model).
  • Ratchet Mechanism: Often includes a ratchet mechanism to ensure consistent crimping force.

Benefits

  • Reliable Connections: Creates reliable and secure electrical connections.
  • Consistent Crimps: Ensures consistent crimping quality.
  • Easy to Use: Simple to operate and requires minimal training.
  • Durable Performance: Provides durable performance in demanding environments.

Additional Details

The 565435-4 tool is typically made of hardened steel for durability. Its design includes handles for grip and leverage, and a crimping head with specifically shaped dies that deform the terminal around the wire to create a secure mechanical and electrical connection. Different terminals require different die shapes, so it's essential to use the correct tool and die for the specific terminal being crimped. Proper crimping technique involves stripping the wire to the correct length, inserting it into the terminal, placing the terminal in the tool's die, and then squeezing the handles until the ratchet mechanism releases (if equipped). Regular maintenance, such as cleaning and lubrication, can extend the tool's lifespan. Safety precautions, such as wearing eye protection, should always be followed when using crimping tools.

You May Also Be Interested in

Apex Tool Group
U3 JAW/NUT
Lowest to $6.3086
Wiha
BIT PHILLIPS SZ00 1.1"
Need more? Email Us
TE Connectivity
CABLE TRIMMER FOR RG-402/U
Need more? Email Us
American Hakko Products, Inc.
PULLEY,153/154
Need more? Email Us
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
Molex, LLC
HT60923A EXTRACTOR TOOL FOR MICR
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 1-1/4
Lowest to $5.8209
Wiha
HANDLE FOR TWEEZERS MOLDED
Need more? Email Us
Apex Tool Group
ADPTR 3/8F - 1/2M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess