EN
  • EN
  • DE

14526-EZ5B-100-02C

Part No 14526-EZ5B-100-02C
Manufacturer 3M
Catalog D - Shaped, Centronics Cables
Description CABLE ASSY 26POS MDR-MDR PLUG 1M / Cable Assembly Data 1m 30AWG SCSI to SCSI 26 to 26 POS PL-PL Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer 3M
Series Mini D Ribbon (MDR)
Configuration Centronics 26 pos Male to Male
Length 3.28' (1.00m)
Cable Type Round, Beige
Shielding Shielded
Style Bidirectional
Win Source Part Number 771139-14526-EZ5B-100-02C
Popularity Medium
Supply and Demand Status Limited
Family Name 14520
Introduction Date April 01, 2006
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 14526-EZ5B-100-02C CAD Model

Description

The 14526-EZ5B-100-02C is a cable assembly manufactured by 3M.

  • Category: Cable Assemblies
  • Win Source Part Number: 771139
  • Cable Type: Mini D Ribbon (MDR)
  • Length: 3.28' (1.00m)
  • Shape: Round
  • Color: Beige
  • Shielding: Shielded
  • Configuration: Centronics 26 pos Male to Male
  • Family Name: 14520
  • Introduction Date: April 01, 2006
  • Estimated EOL Date: 2025

You May Also Be Interested in

3M
CBL ASSY CENTRON 26POS M-M 0.5M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 2M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 0.5M
Need more? Email Us
Assmann WSW Components
CABLE CENTRONICS F-F 2M / Centronics 36 pos Female to Female Assembly 6.56' (2.00m) Round, Beige
Need more? Email Us
3M
CABLE ASSY 26POS MDR-MDR PLUG 1M / Cable Assembly Data 1m 30AWG SCSI to SCSI 26 to 26 POS PL-PL Box
Need more? Email Us
3M
CBL ASSY CENTRON 36POS M-M 9.14M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 1M
Need more? Email Us
3M
MINI D RIBBON CBL ASSY 26POS 1.5 / Mini D Ribbon Cable Assembly
Need more? Email Us
3M
CABLE ASSY MDR 26POS M-M 1.0M / Cable Assembly Data 1m 28AWG SCSI to SCSI 26 to 26 POS PL-PL Box
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess