EN
  • EN
  • DE

12226-8250-00FR

Part No 12226-8250-00FR
Manufacturer 3M
Catalog D - Shaped Connectors - Centronics
Description 3M SHRUNK DELTA RIBBON (SDR) CONN.
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer 3M
Series 122, Shrunk D Ribbon (SDR)
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 26
Number of Rows 2
Mounting Surface Mount, Right Angle
Termination Solder
Flange Feature Mating Side (M2)
Features Board Guide, Shielded
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Manufacturer Homepage www.3m.comesd
Win Source Part Number 736053-12226-8250-00FR
Popularity Medium
Supply and Demand Status Limited
Family Name 12226
Introduction Date August 21, 2006
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 12226-8250-00FR CAD Model

Description

The 736053-12226-8250-00FR is a high-quality connector that is designed to provide reliable performance in a wide range of applications.

  • Manufacturer: 3M
  • Series: 122
  • Features: Board guide, shielded
  • Type: Receptacle
  • Rows: Two
  • Positions: 26
  • Termination: Solder
  • Contact Finish: Gold, 30μin (0.76μm)
  • Contact Style: Outer shroud contacts
  • Mounting: Surface mount, right-angle flange

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HDR 120POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET VERT 120POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN MINI HD RCPT 100P PCB SLDR
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT 68POS RA PCB
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 100POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 120POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 100POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT 120POS 1.27MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8448 $74.5344
5+ $20.3855 $101.9275
8+ $19.7484 $157.9872
11+ $19.1114 $210.2254
14+ $18.4744 $258.6416
19+ $16.5632 $314.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 384 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess