EN
  • EN
  • DE

CM8601

Part No CM8601
Manufacturer Visual Communications Company - VCC
Catalog Coaxial Connectors (RF)
Description Wire Terminal (standard)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Visual Communications Company - VCC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820743-CM8601
Ultra Librarian 3D Model Ultra Librarian CM8601 CAD Model

Description

The CM8601 is a coaxial connector (RF connector) manufactured by Visual Communications Company (VCC). It is designed to provide a reliable and efficient connection for radio frequency signals in various applications. VCC is a leading provider of innovative LED, incandescent, neon and specialty indicator lights, and custom display solutions. This connector ensures optimal signal transmission with minimal loss and interference, making it suitable for use in telecommunications, networking, and instrumentation equipment.

Applications:

  • Antenna connections
  • Cable assemblies
  • Networking equipment (e.g., routers, switches)
  • Test and measurement instruments
  • Telecommunications equipment
  • Wireless communication devices

Features:

  • Durable construction for reliable performance
  • Low insertion loss for minimal signal degradation
  • High return loss for reduced signal reflection
  • Impedance matching to ensure efficient power transfer
  • Secure mating mechanism to prevent accidental disconnection
  • Compact design for space-constrained applications

Benefits:

  • Ensures high-quality signal transmission
  • Minimizes signal loss and interference
  • Provides a reliable and secure connection
  • Suitable for a wide range of RF applications
  • Easy to install and use
  • Contributes to the overall performance and reliability of the system

Additional Details:

The CM8601 connector typically features a brass or beryllium copper body with gold or silver plating for optimal conductivity and corrosion resistance. The dielectric material is often PTFE (Teflon) for its excellent electrical properties and temperature stability. The specific impedance is generally 50 ohms, but it's essential to verify the specifications based on the application requirements. Mating interfaces and cable types vary, making it essential to select the appropriate CM8601 variant for the desired purpose. The VSWR (Voltage Standing Wave Ratio) is a key performance parameter to consider, with lower values indicating better signal transmission efficiency. Always consult the datasheet for detailed mechanical and electrical characteristics.

You May Also Be Interested in

Amphenol-RF Division
031-10 Amphenol RF RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
73391-0070 Molex RF Connectors / Coaxial Connectors VERT JACK PCB datasheet, inventory, & pricing.
Lowest to $4.5811
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.0815
Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Right Angle
Lowest to $1.0264

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess