EN
  • EN
  • DE

12-610-P

Part No 12-610-P
Manufacturer 3M
Catalog Terminals
Description CONN RING MULT STUD 14-16AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Multi-Stud
Stud/Tab Size 6, 8, 10 Stud
Thickness 0.030" (0.76mm)
Width - Outer Edges 0.310" (7.87mm)
Length - Overall 1.010" (25.65mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Insulated
Features Butted Seam
Color Blue
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1635141-12-610-P
Ultra Librarian 3D Model Ultra Librarian 12-610-P CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Lowest to $0.6393
TE Connectivity
CONN QC RCPT 10-12AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
POS-LOCK FAH-STECKH / 0.250" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Need more? Email Us
Molex, LLC
1.25mm Pitch, PicoBlade Female Crimp Terminal, Gold (Au) Plating, 26-28 AWG, Reel
Need more? Email Us
TE Connectivity
CONN RING CIRC 10-12AWG #5/16 / Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Need more? Email Us
TE Connectivity
CONN BUTT SPLICE 8 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Need more? Email Us
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
TE Connectivity
CONN SOCKET 22AWG CRIMP TIN / Socket Contact Tin 22 AWG Crimp Stamped
Lowest to $0.0433
NTE
PVC INS RING TERMINAL / Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess