Products specifications Report Issue?

Manufacturer Zov
Win Source Part Number 3438-10K681
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10K681 CAD Model

Description

Overview

The 10K681 is a cutting-edge component crafted for top-tier performance and adaptability, making it a go-to choice for sophisticated and varied technologies.

Features and Benefits

  • Wide Compatibility: Supports a multitude of technological environments.
  • High Reliability: Performs consistently, reducing the likelihood of failures.
  • Sustainability: Eco-friendly design minimizes environmental impact.

Applications and Projects

  • Aerospace Technology
  • Automobile Integration Systems
  • Advanced Computing Solutions
  • Environmental Monitoring Systems

You May Also Be Interested in

Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 50A AC 440 V DC Lever Panel Mount
Need more? Email Us
ECAD model for CX2-B0-14-650-6CB-14W
Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 24A 277 V AC 80 V DC Lever Panel Mount
Need more? Email Us
ECAD model for AB3-B0-46-624-1B1-C
Siemens
Siemens 5SY8101-7 Mini Circuit Breaker, UL 1077, 1-Pole, 1 Amps, 277VAC, C Trip Curve, kA
Need more? Email Us
ECAD model for 5SY81017
E-T-A
CIR BRKR THRM 10A 240VAC 28VDC / Circuit Breaker Thermal 10A 240 V AC 28 V DC Push to Reset Panel Mount
Need more? Email Us
ECAD model for 1658-G21-01-P10-055800-10A
Zov
Need more? Email Us
ECAD model for 10K621
Sensata-Airpax
CIR BRKR MAG-HYDR LEVER / Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount
Need more? Email Us
ECAD model for IEGS666-27322-4-V
Siemens
MSP,GROUP TAP,S00,CL10,0.35-0.5A / Circuit Breaker Thermal 500mA 690 V AC DC Rocker DIN Rail
Need more? Email Us
ECAD model for 3RV1011-0FA10
Zov
Need more? Email Us
ECAD model for 10K391
Sensata-Airpax
CIR BRKR MAG-HYDR 15A ROCKER / Circuit Breaker Magnetic (Hydraulic Delay) 15A AC DC Rocker Panel Mount
Need more? Email Us
ECAD model for R11-61-15.0A-B02CH-S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention