EN
  • EN
  • DE

ZR36966PQCG-R

Part No ZR36966PQCG-R
Manufacturer Zoran
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ZORAN
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842980-ZR36966PQCG-R
Ultra Librarian 3D Model Ultra Librarian ZR36966PQCG-R CAD Model

Description

The ZR36966PQCG-R is a highly integrated digital signal processor (DSP) from Zoran Corporation, primarily designed for image and video processing applications. This component excels in environments demanding efficient data manipulation and high-performance computing, making it ideal for advanced multimedia systems.

Applications

  • Digital cameras and camcorders
  • Multimedia players
  • Surveillance systems
  • Video conferencing equipment
  • Image processing workstations

Features

  • High-performance DSP core optimized for image and video algorithms
  • Integrated memory controller for efficient data access
  • Comprehensive set of peripherals including video encoders/decoders
  • Low power consumption for portable applications
  • Advanced power management features to extend battery life

Benefits

  • Enables real-time image and video processing
  • Reduces system complexity through high integration
  • Improves image quality through advanced processing algorithms
  • Enhances system performance with optimized DSP core
  • Extends battery life in portable devices

Additional Details

The ZR36966PQCG-R typically supports various video formats, including MPEG, H.264, and JPEG. Its integrated memory controller supports different types of memory, such as SDRAM and DDR. It includes a wide range of interfaces like USB, UART, and SPI, which enable seamless connectivity with other system components. The component is designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions. Careful consideration should be given to the power supply and thermal management to ensure the device operates within its specified limits. The specific package type is often a QFP or similar, designed for surface mount technology.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess