EN
  • EN
  • DE

Z86E0412PSC

Part No Z86E0412PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Description Z86E0412PSC Zilog
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970493-Z86E0412PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z86E0412PSC CAD Model

Description

The Z86E0412PSC is a member of the Z8 Encore! series of microcontrollers from Zilog. These microcontrollers are based on Zilog's enhanced Z8 CPU core and are designed for a variety of embedded control applications. The Z86E0412PSC offers a combination of performance, integrated peripherals, and ease of use.

Applications:

  • Remote Controls: IR and RF remote controls for consumer electronics.
  • Home Appliances: Control and monitoring of appliances such as washing machines and refrigerators.
  • Security Systems: Alarm systems, access control, and surveillance equipment.
  • Industrial Control: Motor control, sensor monitoring, and process automation.
  • Consumer Electronics: Toys, games, and other electronic devices.

Features:

  • Enhanced Z8 CPU Core: High-performance 8-bit processing.
  • 4KB Flash Memory: For program storage and data logging.
  • 128 Bytes of RAM: For data storage and real-time processing.
  • Two 8-bit Timers: For timing and event counting.
  • UART Interface: For serial communication with external devices.
  • Analog Comparator: For analog signal comparison and threshold detection.
  • Watchdog Timer: For system monitoring and fault recovery.

Benefits:

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Easy to Use: The Z8 architecture is known for its simplicity and ease of programming.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design process.
  • Reliable Performance: Provides robust and reliable operation in a variety of environments.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in power supply design.

The Z86E0412PSC features a power-on reset (POR) circuit, ensuring reliable startup after power is applied. It also includes a low-voltage inhibit (LVI) circuit, which prevents the microcontroller from operating at voltages below a specified threshold, protecting data and preventing unpredictable behavior. The device is available in a variety of packages, allowing for flexibility in PCB design and mounting. Furthermore, the Z8 Encore! family is supported by Zilog's ZDS II development environment, which provides a comprehensive set of tools for code development, debugging, and simulation. Its combination of cost-effectiveness, ease of use, and integrated peripherals makes the Z86E0412PSC a popular choice for a wide range of embedded control applications. Its robust design and protection features ensure reliable operation in demanding environments.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Vishay
Diode Cyl Tape
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess