EN
  • EN
  • DE

Z8674312VSG

Part No Z8674312VSG
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC / MCU 8-bit Z8 CISC 8KB EPROM 5V 44-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Z8
Packaging Tube
Core Processor Z8
Core Size 8-Bit
Speed 12MHz
Connectivity EBI/EMI
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 236 x 8
Supply Voltage 3.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Win Source Part Number 800264-Z8674312VSG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name Z86743
Introduction Date November 26, 1997
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian Z8674312VSG CAD Model

Description

The Z8674312VSG is a microcontroller from Zilog's Z8 microcontroller family. These microcontrollers are known for their versatility and use in a variety of embedded applications. The Z8674312VSG offers a robust set of features suitable for controlling devices and systems across different industries.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for precise control of machinery and processes.
  • Consumer Electronics: Integrated into home appliances, remote controls, and other consumer devices to manage functionalities and user interfaces.
  • Embedded Systems: Applied in various embedded systems requiring efficient processing power and real-time response capabilities.
  • Security Systems: Deployed in alarm systems, access control systems, and surveillance equipment for reliable operation and security management.
  • Automotive Applications: Found in automotive control modules, such as engine management systems and dashboard controls, enhancing vehicle performance and functionality.

Features:

  • High-Performance CPU: Features a fast and efficient central processing unit optimized for embedded control tasks.
  • On-Chip Memory: Includes internal RAM and ROM (or Flash memory) for program storage and data handling, reducing the need for external memory components.
  • Multiple I/O Ports: Equipped with a variety of input/output ports that support digital and analog signals, facilitating communication with external devices and sensors.
  • Timers and Counters: Integrated timers and counters enable precise timing control and event management, crucial for real-time applications.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C serial communication protocols for seamless integration with other devices and systems.
  • Interrupt Handling: Advanced interrupt handling capabilities allow for quick responses to external events, ensuring real-time performance.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and portable applications.

Benefits:

  • Enhanced System Performance: The high-performance CPU and efficient memory architecture enable faster execution of control algorithms and real-time responses.
  • Simplified System Design: Integrated peripherals such as timers, counters, and serial communication interfaces reduce the need for external components, simplifying system design and lowering costs.
  • Increased Reliability: Robust design and error-correction mechanisms enhance the reliability of the microcontroller, ensuring stable operation in harsh environments.
  • Reduced Power Consumption: Low-power operation extends battery life in portable devices and reduces energy costs in stationary applications.
  • Greater Flexibility: The availability of multiple I/O ports and communication interfaces provides flexibility in interfacing with a wide range of sensors, actuators, and other devices.

The Z8674312VSG Microcontroller combines performance, integration, and reliability, making it a solid choice for diverse embedded control applications. Its features facilitate efficient system design, real-time performance, and energy efficiency, crucial for modern electronic devices and systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8870 $63.5480
9+ $13.0356 $117.3204
14+ $12.6282 $176.7948
19+ $12.2208 $232.1952
25+ $11.8135 $295.3375
33+ $10.5914 $349.5162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess