EN
  • EN
  • DE

Z8625024VSC

Part No Z8625024VSC
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 412167-Z8625024VSC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8625024VSC CAD Model

Description

The Zilog Z8625024VSC is a member of the Z8 series of microcontrollers, known for their versatility and use in a wide array of embedded applications. This particular variant is likely a CMOS version offering advantages in power consumption. As a microcontroller, it integrates a CPU core with peripherals like timers, serial communication interfaces, and I/O ports.

Applications

  • Industrial Control Systems: Used for managing and automating industrial processes.
  • Consumer Electronics: Found in devices like remote controls, toys, and home appliances.
  • Embedded Systems: Employed in various embedded applications requiring real-time control.
  • Robotics: Can be part of control systems for robots and automated machinery.
  • Automotive Systems: Used in certain automotive control modules.

Features

  • 8-bit CPU Core: Based on the Z8 architecture, providing efficient 8-bit processing capabilities.
  • On-Chip ROM/EPROM: Includes memory for storing program code.
  • I/O Ports: Offers general-purpose input/output pins for interfacing with external devices.
  • Timers/Counters: Equipped with timers for timing and counting functions.
  • Serial Communication: Supports serial communication protocols like UART.
  • Interrupt Handling: Features interrupt capabilities for responding to external events.

Benefits

  • Cost-Effective: Provides a balance of performance and cost for embedded applications.
  • Low Power Consumption: CMOS technology enables efficient power usage, suitable for battery-powered devices.
  • Versatile: Can be adapted to various control and automation tasks.
  • Compact Size: Suitable for integration into small form-factor devices.
  • Easy to Program: Well-supported by development tools and resources.

Additional Details

The Z8625024VSC operates at a specific clock frequency (likely in the MHz range) and requires a supply voltage typically around 5V. It is packaged in a specific format (likely a DIP or SOIC package) suitable for PCB mounting. The internal memory size varies depending on the exact model. It is designed for reliable operation across a specified temperature range. The specific instruction set and programming model are characteristic of the Z8 architecture, offering a balance of simplicity and functionality. Detailed specifications can be found in the official Zilog datasheet for this device.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $8.9258
Qualcomm
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess