EN
  • EN
  • DE

Z8622912SSG

Part No Z8622912SSG
Manufacturer Zilog
Catalog Interface - Encoders, Decoders, Converters
Description IC CCD W/2ND I2C ADD 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube/Rail
Status Active
Type Video Decoder
Applications Set-Top Boxes, TV
Digital Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 057925-Z8622912SSG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian Z8622912SSG CAD Model

Description

The Z8622912SSG from Zilog is a high-quality video decoder that is commonly used in set-top boxes and TVs.

  • Supply and demand status: currently balanced
  • Digital supply voltage range: 4.75V to 5.25V
  • Analog supply voltage range: range
  • Package: 18-SOIC package
  • Quantity per package: 40 pieces

You May Also Be Interested in

NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
NXP / Nexperia
Lowest to $10.9484
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess