EN
  • EN
  • DE

AWM2150V

Part No AWM2150V
Manufacturer Honeywell
Catalog Flow Sensors
Description SENSOR AIRFLOW 30 SCCM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensing Range ±30sccm
Flow Sensor Type Air
Voltage - Input 8V ~ 15V
Port Size Male, 0.2" (5.08mm)
Material - Body Plastic
Temperature Range - Operating -25°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599309-AWM2150V
Ultra Librarian 3D Model Ultra Librarian AWM2150V CAD Model

Description

N

You May Also Be Interested in

Omron
AIR FLOW STATION
Need more? Email Us
Omron
FLOW SENSOR MEMS 20L/MIN
Need more? Email Us
Omron
AIRFLOW SENSOR MEMS 10L/MIN
Need more? Email Us
Omron
SENSOR PRESSURE FLOW 1/8NPT NPN
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 200 SCCM
Lowest to $123.1344
Honeywell
SENSOR AIRFLOW 200SCCM SHORT 3V
Need more? Email Us
Omron
SENSOR PRESSURE FLOW 1/8NPT NPN
Need more? Email Us
Honeywell
SENSOR AIR FLOW AMP 20.0 SLPM
Need more? Email Us
Omron
AIRFLOW SENSOR 0-1 M/SEC 12/24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess