EN
  • EN
  • DE

LM5060Q1MMX

Part No LM5060Q1MMX
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description High-Side Protection Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827867-LM5060Q1MMX
Ultra Librarian 3D Model Ultra Librarian LM5060Q1MMX CAD Model

Description

Product Overview: LM5060Q1MMX by Texas Instruments

The LM5060Q1MMX is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive portfolio of power management chips that cater to a wide range of applications, ensuring efficient and reliable operations in various electronic systems.

Key Features

  • High-Side N-Channel FET Controller: The LM5060Q1MMX is designed to operate with an external N-channel MOSFET, providing high-side power distribution and load protection.
  • Operating Voltage Range: It supports a wide input voltage range from 6V to 75V, making it versatile for use in automotive and industrial applications.
  • Intelligent Diagnostics: The device includes smart features such as programmable circuit breaker, under-voltage lockout, and thermal shutdown, ensuring that the system is protected against a variety of fault conditions.
  • Q1 Automotive Grade: As a Q1 component, the LM5060Q1MMX meets the stringent quality and reliability standards required for automotive applications.

Applications

The LM5060Q1MMX is ideal for use in a range of applications, particularly where power management is critical. Some of its common applications include:

  • Automotive systems such as infotainment, telematics, and Advanced Driver Assistance Systems (ADAS)
  • Industrial systems that require reliable power distribution
  • Telecommunications infrastructure
  • Heavy machinery and equipment

Package and Availability

The LM5060Q1MMX is offered in a compact 10-pin VSSOP (MSOP) package, which is optimized for space-constrained applications. The package is designed to ensure minimal footprint while providing robust performance. Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of the LM5060Q1MMX into your design. Availability and pricing information can be obtained through Texas Instruments' official distributors or by visiting TI's website.

Overall, the LM5060Q1MMX is a testament to Texas Instruments' commitment to delivering high-quality power management solutions that cater to the demanding requirements of modern electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7631 $52.4989
39+ $2.5883 $100.9437
60+ $2.5008 $150.0480
86+ $2.3260 $200.0360
112+ $2.2385 $250.7120
140+ $2.1511 $301.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess