The Z86129122SSC is a microcontroller belonging to Zilog's Z8 series. It's designed to cater to diverse embedded control applications, presenting a balanced mix of performance and cost-effectiveness for system designers.
Applications
- Embedded control systems
- Remote control devices
- Gaming peripherals
- Industrial automation
- Appliance control
Features
- 8-bit Z8 CPU core
- Internal ROM and RAM
- Programmable I/O lines
- Timers/Counters
- Serial communication ports (UART/SPI)
- Interrupt handling
Benefits
- Cost-effective solution for embedded applications.
- Integrated peripherals reduce external component count.
- Low power consumption makes it suitable for battery-operated devices.
- Flexible I/O configuration supports diverse interfacing needs.
- Reliable performance under various operating conditions.
Additional Details
The Z86129122SSC microcontroller typically operates with a single power supply and includes various features, such as a watchdog timer for reliability and power-saving modes for extending battery life in portable devices. These devices often require precise timing and control, and its interrupt handling capabilities enable rapid response to external events.
While specific technical specifications depend on the version and packaging, general details involve clock speeds typically ranging from 8 to 12 MHz, several kilobytes of internal memory, and customizable I/O configurations to adapt to different requirements. For detailed specifications, refer to the official Zilog datasheet.