EN
  • EN
  • DE

Z84C2004PSC

Part No Z84C2004PSC
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1220378-Z84C2004PSC
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z84C2004PSC CAD Model

Description

The Z84C2004PSC is a Z80 PIO (Parallel Input/Output) device manufactured by Zilog. It's a general-purpose I/O interface chip designed to work with Z80 microprocessors. The PIO provides parallel ports that can be individually configured for input or output, enabling communication with various peripheral devices.

Applications

  • Interface for printers and scanners
  • Control interface for industrial machinery
  • Data acquisition systems
  • Keyboard and display interfaces
  • General-purpose I/O in embedded systems
  • Legacy computer systems using the Z80 processor

Features

  • Two 8-bit parallel ports (Port A and Port B)
  • Individual port configuration for input or output
  • Interrupt handling capabilities
  • Handshake signals for asynchronous data transfer
  • TTL compatible inputs and outputs
  • Low power consumption

Benefits

  • Flexible I/O interface for Z80-based systems
  • Simplified interfacing with a wide range of peripheral devices
  • Reduced component count compared to discrete logic implementations
  • Efficient interrupt handling for real-time applications
  • Compatibility with legacy Z80 hardware and software
  • Cost-effective I/O solution

Additional Details

The Z84C2004PSC is typically supplied in a DIP (Dual In-line Package). It requires a single 5V power supply. The device is programmed through the Z80's memory-mapped I/O space. Each port can be configured with or without handshake signals. Interrupts can be generated by either port. Consult the Zilog datasheet for detailed pinout information, timing diagrams, and programming examples. The PIO provides a versatile I/O interface for Z80 applications. It's a vital component in many legacy systems and embedded designs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess