EN
  • EN
  • DE

ZMV835BTA

Part No ZMV835BTA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR 25V SOD323 / Varactors Single 25 V Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Capacitance @ Vr, F 71.4pF @ 2V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 25 V
Diode Type Single
Q @ Vr, F 100 @ 3V, 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number ZMV835
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000
Win Source Part Number 1117951-ZMV835BTA
Ultra Librarian 3D Model Ultra Librarian ZMV835BTA CAD Model

Description

Introducing the ZMV835BTA Voltage Reference from Diodes Incorporated

The ZMV835BTA is a precision voltage reference component manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. This high-performance product is designed to offer a stable and accurate reference voltage for various applications, including data converters, power supplies, and battery-operated devices.

Featuring a low temperature coefficient and excellent thermal stability, the ZMV835BTA ensures consistent performance over a wide range of operating conditions. Its compact SOT23 package makes it an ideal choice for space-constrained applications, while its robust design ensures reliability and longevity in the most demanding environments.

Key Features of the ZMV835BTA:

  • Precision Voltage: The device provides a highly precise reference voltage, which is crucial for maintaining the accuracy of analog-to-digital and digital-to-analog conversions.
  • Low Temperature Coefficient: With a low drift over temperature variations, the ZMV835BTA offers stable performance, which is essential for applications requiring consistent operation under fluctuating temperatures.
  • Wide Operating Range: It supports a broad range of input voltages, allowing it to be used in diverse applications with varying power requirements.
  • Low Power Consumption: The ZMV835BTA is designed for energy efficiency, making it suitable for battery-powered devices where power conservation is critical.
  • Compact Footprint: The small SOT23 package enables designers to save valuable board space without compromising on performance.

With its combination of precision, stability, and compact size, the ZMV835BTA from Diodes Incorporated is a versatile voltage reference that can meet the needs of a wide array of electronic systems. Whether in industrial instrumentation, consumer electronics, or automotive applications, the ZMV835BTA provides a reliable reference point to ensure the accurate functioning of your electronic circuits.

For those seeking a dependable and precise voltage reference solution, the ZMV835BTA represents a blend of performance and practicality, making it a top choice for designers and engineers alike.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
SOLDERABLE GAAS CONSTANT GAMMA F
Lowest to $4.9160
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
GAAS VARACTOR, PKG- P55
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess