EN
  • EN
  • DE

XC61CC2502NR-G

Part No XC61CC2502NR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113204-XC61CC2502NR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CC2502NR-G CAD Model

Description

The XC61CC2502NR-G is a voltage detector manufactured by Torex Semiconductor. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predefined threshold. The detector offers high accuracy and low power consumption, making it suitable for battery-powered applications, microcontrollers, and other systems requiring reliable voltage monitoring. The '2502' portion indicates a detection voltage of 2.5V.

Applications

  • Microcontroller Reset Circuits
  • Battery Voltage Monitoring
  • Power Supply Supervision
  • System Reset
  • Overvoltage Protection

Features

  • Precise Detection Voltage: Ensures accurate voltage monitoring.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package Size: Allows for high-density circuit designs.
  • CMOS Technology: Provides high noise immunity and stable operation.
  • Open Drain Output: Offers flexibility in circuit design.

Benefits

  • Reliable Voltage Monitoring: Ensures proper system operation by detecting voltage drops.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reduced PCB Size: Compact size allows for smaller circuit boards.
  • Improved System Stability: High noise immunity ensures reliable operation in noisy environments.
  • Flexible Circuit Design: Open drain output allows for easy interfacing with various microcontrollers and systems.

Additional Details

The XC61CC2502NR-G is commonly used in a wide range of electronic devices, including consumer electronics, industrial equipment, and automotive systems. It is typically supplied on tape and reel for automated assembly. The detector's performance is characterized by its detection voltage accuracy, release voltage, and operating temperature range. It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The small package size and low power consumption make it ideal for portable and battery-powered applications.

Typical Specifications:

  • Detection Voltage: 2.5 V
  • Detection Voltage Accuracy: Typically ±2%
  • Operating Voltage Range: Typically 0.7V to 10V
  • Supply Current: Typically a few μA
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-25 (typical)

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Zilog
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0728 $50.2320
1,675+ $0.0598 $100.1650
2,595+ $0.0579 $150.2505
3,575+ $0.0560 $200.2000
4,615+ $0.0542 $250.1330
6,175+ $0.0486 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess